Gate Drivers 3Ch Half Bridge Gate Driver Product overview: FAN73893MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73893MX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 28-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774427-FAN73893MX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 10 V ~ 20 V
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 350mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 50ns, 30ns
Family Name: FAN73893
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC GATE DRVR HALF-BRIDGE 28SOIC
Gate Drivers 3Ch Half Bridge Gate Driver
Half-Bridge Gate Driver IC Inverting 28-SOIC
Half-Bridge Gate Driver IC Inverting 28-SOIC
3-PHASE HALF BRIDGE GATE DRIVE IC; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:28Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:350mA; Input Delay:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN73893MX | FAN73893MXCT-ND | 774427-FAN73893MX | FAN73893MX | FAN73893MX | FAN73893MX | FAN73893MX | 01AC8464 |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - FAN73893MX | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | 3-Phase Half Bridge Gate Drive Ic; No. Of Channels Onsemi |
| Number of Outputs | 3 Output | |||||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | 10 to 20 volts | ||
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns | 50 ns | |||
| Fall Time | 30 ns | 30 ns | 30 ns | 30 ns | 30 ns | |||
| Package Type | Reel | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) |