The FAN7388MX is a monolithic three half-bridge gate driver IC designed for high-voltage applications, capable of driving MOSFETs and IGBTs with a maximum voltage rating of +600 V. It features a floating channel for bootstrap operation, allowing for effective high-side driver functionality. The device provides a sourcing current of typically 350 mA and a sinking current of 650 mA, making it suitable for three-phase half-bridge applications, such as motor drives. The FAN7388MX includes built-in shoot-through prevention circuitry with a typical dead time of 270 ns, ensuring safe operation by preventing simultaneous conduction of high-side and low-side switches. It also incorporates a common mode dv/dt noise canceling circuit, which enhances stability in high-noise environments. The input logic is compatible with both 3.3 V and 5 V levels, and the device features under-voltage lockout (UVLO) functions for all channels to prevent malfunction during low voltage conditions. The operating temperature range for this component is from -40°C to +125°C, and it is packaged in a 20-SOIC format.
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Gate Drivers 3Ch Half Bridge Gate Product overview: FAN7388MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7388MX can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 20SOIC
DRIVER, GATE, 3 HALF BRIDGE, 20SOIC; Driver Configuration:Half Bridge; Peak Output Current:650mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:20Pins; Input Delay:130ns; Output Delay:150ns; RoHS Compliant: Yes
DIODE, HIGH SIDE/LOW SIDE, SOIC-20, FULL REEL; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:20Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:350mA RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN7388MXDKR-ND | 906-FAN7388MX | FAN7388MX | 88T3202 | 07P9147 | FAN7388MX |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Gate, 3 Half Bridge, 20Soic; Driver Configuration Onsemi | Diode, High Side/low Side, Soic-20, Full Reel; No. Of Channels Onsemi | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | High-side; Low-side | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns |