onsemi PMIC - PMIC - Lighting, Ballast Controllers - FAN7387N FAN7387N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173425-FAN7387N Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Frequency: 18kHz ~ 22kHz Operating Supply Voltage: 11 V ~ 14 V Part Status: Obsolete(EOL) Dimming: No Family Name: FAN7387 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): LM5100SDX; LM5100SD/NOPB; LM5100SDX/NOPB; Introduction Date: May 01, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173425-FAN7387N Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Frequency: 18kHz ~ 22kHz Operating Supply Voltage: 11 V ~ 14 V Part Status: Obsolete(EOL) Dimming: No Family Name: FAN7387 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): LM5100SDX; LM5100SD/NOPB; LM5100SDX/NOPB; Introduction Date: May 01, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - FAN7387N
FAN7387N
PMIC - PMIC - Lighting, Ballast Controllers - FAN7387N FAN7387N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173425-FAN7387N Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Frequency: 18kHz ~ 22kHz Operating Supply Voltage: 11 V ~ 14 V Part Status: Obsolete(EOL) Dimming: No Family Name: FAN7387 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): LM5100SDX; LM5100SD/NOPB; LM5100SDX/NOPB; Introduction Date: May 01, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173425-FAN7387N
Packaging: Tube
Type: Ballast Controller
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Frequency: 18kHz ~ 22kHz
Operating Supply Voltage: 11 V ~ 14 V
Part Status: Obsolete(EOL)
Dimming: No
Family Name: FAN7387
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): LM5100SDX; LM5100SD/NOPB; LM5100SDX/NOPB;
Introduction Date: May 01, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - FAN7387N - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
FAN7387N
PMIC - Lighting, Ballast Controllers FAN7387N
IC BALLAST CNTRL 22KHZ 8DIP

IC BALLAST CNTRL 22KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number FAN7387N FAN7387N
Product Name PMIC - PMIC - Lighting, Ballast Controllers - FAN7387N PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details