onsemi 600V 25mA 625W Gate Driver IC FAN7387MX

Description
Gate Drivers Half Bridge Gate 600V 25mA .625W Product overview: FAN7387MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25mA, 625W. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 25mA, 625W, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7387MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Gate Drivers Half Bridge Gate 600V 25mA .625W Product overview: FAN7387MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25mA, 625W. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 25mA, 625W, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7387MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 25mA 625W Gate Driver IC
906-FAN7387MX
600V 25mA 625W Gate Driver IC 906-FAN7387MX
Gate Drivers Half Bridge Gate 600V 25mA .625W Product overview: FAN7387MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25mA, 625W. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 25mA, 625W, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7387MX can be used for catalog matching and distributor lookup.

Gate Drivers Half Bridge Gate 600V 25mA .625W Product overview: FAN7387MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25mA, 625W. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 25mA, 625W, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7387MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
FAN7387MX
Gate Drivers FAN7387MX
Gate Drivers Half Bridge Gate 600V 25mA .625W

Gate Drivers Half Bridge Gate 600V 25mA .625W

Buy Now Datasheet
Diode, Half Bridge, Sop-8, Full Reel; No. Of Channels Onsemi - 07P9144 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Half Bridge, Sop-8, Full Reel; No. Of Channels Onsemi
07P9144
Diode, Half Bridge, Sop-8, Full Reel; No. Of Channels Onsemi 07P9144
DIODE, HALF BRIDGE, SOP-8, FULL REEL; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:11V RoHS Compliant: Yes

DIODE, HALF BRIDGE, SOP-8, FULL REEL; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:11V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-FAN7387MX FAN7387MX 07P9144
Product Name 600V 25mA 625W Gate Driver IC Gate Drivers Diode, Half Bridge, Sop-8, Full Reel; No. Of Channels Onsemi
Number of Outputs 2; 2 Output
Supply Voltage 11 to 14 volts 11 to ? volts
Rise Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT3114ISN-20-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Clock Buffers, Drivers - CDCP1803RGER - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - 74AHC2G125DP,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details