2Ch High Side Gate Driver IC, 625V, 650mA, SOP, SM Product overview: FAN7385MX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 625V, 650mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 625V, 650mA, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7385MX can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 14-SOP
IC GATE DRVR HIGH-SIDE 14SOP
Gate Drivers 2Ch High Side Only Gate Driver
High-Side Gate Driver IC Non-Inverting 14-SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-FAN7385MX | FAN7385MXTR-ND | FAN7385MX | FAN7385MX | FAN7385MX |
| Product Name | Dual 625V 650mA Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | ||||
| Supply Voltage | 10 to 625 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Fall Time | 70 ns | 30 ns | 30 ns | ||
| Package Type | SOP | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Driver Type | High-side | High-side |