onsemi PMIC - PMIC - Gate Drivers - FAN7385MX FAN7385MX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871512-FAN7385MX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 14-SOP Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN7385 Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN7385MXTR, FAN7385MXDKR, FAN7385MXCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871512-FAN7385MX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 14-SOP Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN7385 Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN7385MXTR, FAN7385MXDKR, FAN7385MXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN7385MX - 871512-FAN7385MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN7385MX
871512-FAN7385MX
PMIC - PMIC - Gate Drivers - FAN7385MX 871512-FAN7385MX
Manufacturer: ON Semiconductor Win Source Part Number: 871512-FAN7385MX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 14-SOP Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN7385 Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN7385MXTR, FAN7385MXDKR, FAN7385MXCT

Manufacturer: ON Semiconductor
Win Source Part Number: 871512-FAN7385MX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: High-Side Gate Driver IC Non-Inverting 14-SOP
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN7385
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN7385MXTR, FAN7385MXDKR, FAN7385MXCT

Buy Now Datasheet
PMIC - Gate Drivers - FAN7385MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN7385MX
PMIC - Gate Drivers FAN7385MX
IC GATE DRVR HIGH-SIDE 14SOP

IC GATE DRVR HIGH-SIDE 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 871512-FAN7385MX FAN7385MX
Product Name PMIC - PMIC - Gate Drivers - FAN7385MX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 29L8340 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 1220346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers