Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 091247-FAN7384MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.5V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOP
Supply Voltage - Operating: 13 V to 20 V
Rise and Fall Time: 50ns, 30ns
Alternative Parts (Cross-Reference): IR2308STRPBF; FAN7384M; L6498LD; FAN7384MX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Gate Drivers Half Bridge Gate Product overview: FAN7384MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7384MX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:14Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:250mA; Sink Current:500mA RoHS Compliant: Yes
Gate Drivers Half Bridge Gate
IC GATE DRVR HALF-BRIDGE 14SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 091247-FAN7384MX | FAN7384MXCT-ND | 906-FAN7384MX | FAN7384MX | 88T3199 | FAN7384MX | FAN7384MX |
| Product Name | PMIC - PMIC - Gate Drivers - FAN7384MX | Gate Drivers | Gate Driver IC | Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||||
| Supply Voltage | 13 to 20 volts | 13 to 20 volts | 13 to 20 volts | 13 to 20 volts | 20 to 13 volts | ||
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns |