Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Gate Drivers Half Bridge Gate Driver Product overview: FAN7383MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7383MX can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 14SOP
Half Bridge 2 350mA 50ns 30ns 15V~20V 650mA SOP-14 Gate Drive ICs ROHS
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Gate Drivers Half Bridge Gate Driver
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN7383MXDKR-ND | 906-FAN7383MX | FAN7383MX | FAN7383MX | FAN7383MX | FAN7383MX | FAN7383MX |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||||
| Supply Voltage | 15 to 20 volts | 15 to 20 volts | 20 to 15 volts | 15 to 20 volts | 15 to 20 volts | 15 to 20 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns | 50 ns |