The FAN73833MX is a half-bridge gate driver IC designed for driving MOSFETs and IGBTs with a maximum operating voltage of 600V. It features a floating channel for bootstrap operation, allowing for effective high-side driver functionality. The device can source and sink currents of 350 mA and 650 mA, respectively, making it suitable for various inverter applications. It supports input logic levels of 3.3V and 5V, and includes built-in under-voltage lockout (UVLO) functions for both channels to prevent malfunction at low supply voltages. The internal dead-time is typically 400 ns, and it incorporates a shoot-through prevention circuit and common-mode dv/dt noise canceling capabilities. The operating temperature range is from -40°C to +125°C, and it is packaged in an 8-SOP format, making it suitable for surface mount applications.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111605-FAN73833MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.5V
Current - Peak Output (Source, Sink): 350mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOP
Supply Voltage - Operating: 11 V to 20 V
Rise and Fall Time: 50ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Gate Drivers Half Bridge Gate Product overview: FAN73833MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73833MX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
DRIVER, MOSFET/IGBT, HS, 0.65A, 8SOP; Driver Configuration:Half Bridge; Peak Output Current:650mA; Supply Voltage Min:15V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:150ns; Output Delay:140ns; RoHS Compliant: Yes
Gate Drivers Half Bridge Gate
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 111605-FAN73833MX | 906-FAN73833MX | FAN73833MXCT-ND | FAN73833MX | FAN73833MX | 88T3198 | FAN73833MX |
| Product Name | PMIC - PMIC - Gate Drivers - FAN73833MX | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Mosfet/igbt, Hs, 0.65A, 8Sop; Driver Configuration Onsemi | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | |||
| Supply Voltage | 11 to 20 volts | 11 to 20 volts | 11 to 20 volts | 11 to 20 volts | 20 to 11 volts | 15 to 20 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns |