Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173423-FAN73833M
Family Name: FAN73833
Manufacturer Homepage: www.fairchildsemi.co
Alternative Parts (Cross-Reference): L6388EDR; L6385EDR; L6385E; AUIRS2302STR;
Introduction Date: May 21, 2008
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
625V, 3.3/5V input logic compatible, 0.65/0.35A sink/source current, Half Bridge Gate-Drive with fixed Deadtime, SO 8L NB, 8100-RAIL Product overview: FAN73833M from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 625V, 5V, 0.35A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 625V, 5V, 0.35A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN73833M can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1173423-FAN73833M | FAN73833M-ND | 730-FAN73833M | FAN73833M |
| Product Name | PMIC - PMIC - Gate Drivers - FAN73833M | Gate Drivers | 625V 5V 0.35A Gate Driver IC | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.6500 amps | 0.6500 amps | ||
| Supply Voltage | 11 to 20 volts | 15 to 625 volts | 11 to 20 volts | |
| Rise Time | 50 ns | 50 ns |