Half-Bridge Gate Driver IC Non-Inverting 8-DIP
625V Half Bridge Gate Driver, 2-Ch, 650mA Sink/Source, DIP-8 Product overview: FAN73832N from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 625V, 650mA, DIP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 625V, 650mA, DIP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN73832N can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204047-FAN73832N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.9V
Current - Peak Output (Source, Sink): 350mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 15 V to 20 V
Rise and Fall Time: 50ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HALF BRIDGE PERIPHERAL DRIVER
Half-Bridge Gate Driver IC Non-Inverting 8-DIP
Half-Bridge Gate Driver IC Non-Inverting 8-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN73832N-ND | 730-FAN73832N | 204047-FAN73832N | FAN73832N | FAN73832N |
| Product Name | Gate Drivers | 625V 650mA DIP Gate Driver IC | PMIC - PMIC - Gate Drivers - FAN73832N | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||
| Supply Voltage | 15 to 20 volts | 15 to 625 volts | 15 to 20 volts | 20 to 15 volts | 15 to 20 volts |
| Rise Time | 50 ns | 50 ns | 50 ns |