onsemi Gate Drivers FAN7382M1X

Description
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - FAN7382M1XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN7382M1XDKR-ND
Gate Drivers FAN7382M1XDKR-ND
Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Buy Now Datasheet
Gate Drivers - FAN7382M1XTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN7382M1XTR-ND
Gate Drivers FAN7382M1XTR-ND
Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Buy Now Datasheet
Gate Drivers - FAN7382M1XCT-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN7382M1XCT-ND
Gate Drivers FAN7382M1XCT-ND
Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
906-FAN7382M1X
Gate Driver IC 906-FAN7382M1X
Gate Drivers Half Brdg Gate Drive Product overview: FAN7382M1X from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7382M1X can be used for catalog matching and distributor lookup.

Gate Drivers Half Brdg Gate Drive Product overview: FAN7382M1X from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7382M1X can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - FAN7382M1X - 1037769-FAN7382M1X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN7382M1X
1037769-FAN7382M1X
PMIC - PMIC - Gate Drivers - FAN7382M1X 1037769-FAN7382M1X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037769-FAN7382M1X Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 350mA, 650mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 60ns, 30ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037769-FAN7382M1X
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 350mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 60ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Gate Drivers - FAN7382M1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN7382M1X
Gate Drivers FAN7382M1X
Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Buy Now Datasheet
Gate Drivers - FAN7382M1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN7382M1X
Gate Drivers FAN7382M1X
Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Half-Bridge Gate Driver IC Non-Inverting 14-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
FAN7382M1X
Gate Drivers FAN7382M1X
Gate Drivers Half Brdg Gate Drive

Gate Drivers Half Brdg Gate Drive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - FAN7382M1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
FAN7382M1X
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers FAN7382M1X
IC GATE DRVR HALF-BRIDGE 14SOP

IC GATE DRVR HALF-BRIDGE 14SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number FAN7382M1XDKR-ND 906-FAN7382M1X 1037769-FAN7382M1X FAN7382M1X FAN7382M1X FAN7382M1X FAN7382M1X
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - FAN7382M1X Gate Drivers Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting Inverting; Noninverting
Output Current 0.6500 amps 0.6500 amps 0.6500 amps 0.6500 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts
Rise Time 60 ns 60 ns 60 ns 60 ns 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Full, Half - Bridge Drivers - DRV8850RGYR - 090549-DRV8850RGYR - Win Source Electronics
Specs
Supply Voltage 2 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type 24-VQFN (5.5x3.5)
View Details
Clock Buffers, Drivers - SI53352BD12751-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - UDN2559EBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74AUP1G126GX/S500H - Rochester Electronics
Specs
Package Type SOT1226
Packing Method Tape Reel; Tape & Reel; Other
View Details