Gate Drivers Half Bridge Gate Dvr Product overview: FAN7380MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7380MX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015865-FAN7380MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 90mA, 180mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: FAN7380
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 230ns, 90ns
Alternative Parts (Cross-Reference): AUIRS2302STR; AUIRS2302S; L6498D; L6498LD;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Gate Drivers Half Bridge Gate Dvr
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
DIODE, IGBT MOSFET, SOP-8, FULL REEL; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOP; Input Type:Non-Inverting; Source Current:90mA; Sink Current:180mA RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOP; Input Type:Non-Inverting; Source Current:90mA; Sink Current:180mA RoHS Compliant: Yes
Half Bridge 2 90mA 230ns 90ns 10V~20V 180mA SOIC-8 Gate Drive ICs ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN7380MX | FAN7380MXDKR-ND | 015865-FAN7380MX | FAN7380MX | FAN7380MX | FAN7380MX | FAN7380MX | 31K6736 | FAN7380MX |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - FAN7380MX | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Diode, Igbt Mosfet, Sop-8, Full Reel; No. Of Channels Onsemi | Power Supply Chip >> Gate Drive ICs |
| Number of Outputs | 2; 2 Output | ||||||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | ||
| Rise Time | 230 ns | 230 ns | 230 ns | 230 ns | 230 ns | 230 ns | |||
| Fall Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | |||
| Package Type | Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; 8-SOP | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |