High-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Hi-Curr Hi-Side Only Halfbridge Gate Drv Product overview: FAN73711MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN73711MX can be used for catalog matching and distributor lookup.
IC GATE DRVR HIGH-SIDE 8SOIC
Gate Drivers Hi-Curr Hi-Side Only Halfbridge Gate Drvr
High-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:4A; Sink Current:4A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN73711MXCT-ND | 906-FAN73711MX | FAN73711MX | FAN73711MX | FAN73711MX | FAN73711MX | 88T3193 |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi |
| Driver Type | High-side | High-side | High-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||||
| Output Current | 4 amps | 4 amps | 4 amps | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | 10 to 20 volts | ||
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns |