High-Side Gate Driver IC Non-Inverting 8-SOIC
625V High Side Gate Driver IC, 500mA, SOP, 200ns Delay Product overview: FAN7362MX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 625V, 500mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 625V, 500mA, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7362MX can be used for catalog matching and distributor lookup.
Gate Drivers HighSide Gate Driver
IC GATE DRVR HIGH-SIDE 8SOP
High-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN7362MXTR-ND | 730-FAN7362MX | FAN7362MX | FAN7362MX | FAN7362MX |
| Product Name | Gate Drivers | 625V 500mA Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.5000 amps | 0.5000 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 625 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 70 ns | 70 ns |