onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers FAN7362M

Description
Manufacturer: onsemi Win Source Part Number: 1317813-FAN7362M Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 8,100 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 70ns, 30ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FAN7362 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1317813-FAN7362M Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 8,100 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 70ns, 30ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FAN7362 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1317813-FAN7362M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1317813-FAN7362M
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1317813-FAN7362M
Manufacturer: onsemi Win Source Part Number: 1317813-FAN7362M Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 8,100 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 70ns, 30ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FAN7362 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1317813-FAN7362M
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 8,100
Mounting: Surface Mount
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 70ns, 30ns
Voltage - Supply: 10V ~ 20V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: FAN7362
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
PMIC - Gate Drivers - FAN7362M - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN7362M
PMIC - Gate Drivers FAN7362M
IC GATE DRVR HIGH-SIDE 8SOP

IC GATE DRVR HIGH-SIDE 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - FAN7362M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
FAN7362M
Integrated Circuits (ICs) - PMIC - Gate Drivers FAN7362M
BUFFER/INVERTER PERIPHL DRIVER

BUFFER/INVERTER PERIPHL DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1317813-FAN7362M FAN7362M FAN7362M
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 4023A/BCA - 924840-4023A/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
Logic Gates - 2222706P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers