High-Side Gate Driver IC Non-Inverting 8-SOIC
1-Ch High Side Gate Driver, 625V, 500mA, SOP, SM Product overview: FAN73611MX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 625V, 500mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 625V, 500mA, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN73611MX can be used for catalog matching and distributor lookup.
IC GATE DRVR HIGH-SIDE 8SOIC
DRIVER, MOSFET/IGBT, HS, 0.5A, 8SOP; Driver Configuration:High Side; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:120ns; Output Delay:120ns; RoHS Compliant: Yes
Gate Drivers HI-SPEED GATE DRIVER
High-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN73611MXTR-ND | 730-FAN73611MX | FAN73611MX | 88T3190 | FAN73611MX | FAN73611MX |
| Product Name | Gate Drivers | 625V 500mA Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Mosfet/igbt, Hs, 0.5A, 8Sop; Driver Configuration Onsemi | Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 625 volts | 20 to 10 volts | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 70 ns | 70 ns |