onsemi PMIC - PMIC - Power Management - Specialized - FAN7318BM FAN7318BM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774426-FAN7318BM Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 30 V Part Status: Obsolete(EOL) Family Name: FAN7318B Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MAX17108ETI+T; MAX17119ETI+; MAX17108ETI+; MAX17119ETI+T; Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774426-FAN7318BM Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 30 V Part Status: Obsolete(EOL) Family Name: FAN7318B Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MAX17108ETI+T; MAX17119ETI+; MAX17108ETI+; MAX17119ETI+T; Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN7318BM - 774426-FAN7318BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN7318BM
774426-FAN7318BM
PMIC - PMIC - Power Management - Specialized - FAN7318BM 774426-FAN7318BM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774426-FAN7318BM Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 30 V Part Status: Obsolete(EOL) Family Name: FAN7318B Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MAX17108ETI+T; MAX17119ETI+; MAX17108ETI+; MAX17119ETI+T; Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774426-FAN7318BM
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: LCD TV/Monitor
Mounting: SMD
Operating Supply Voltage: 6 V ~ 30 V
Part Status: Obsolete(EOL)
Family Name: FAN7318B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MAX17108ETI+T; MAX17119ETI+; MAX17108ETI+; MAX17119ETI+T;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - FAN7318BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7318BM
Power Management - Specialized FAN7318BM
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now
Power Management - Specialized - FAN7318BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7318BM
Power Management - Specialized FAN7318BM
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 774426-FAN7318BM FAN7318BM
Product Name PMIC - PMIC - Power Management - Specialized - FAN7318BM Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897859 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details