onsemi PMIC - PMIC - Power Management - Specialized - FAN7318AMX FAN7318AMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015862-FAN7318AMX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 6 V to 30 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015862-FAN7318AMX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 6 V to 30 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN7318AMX - 015862-FAN7318AMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN7318AMX
015862-FAN7318AMX
PMIC - PMIC - Power Management - Specialized - FAN7318AMX 015862-FAN7318AMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015862-FAN7318AMX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 6 V to 30 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015862-FAN7318AMX
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 6 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - FAN7318AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7318AMX
Power Management - Specialized FAN7318AMX
LCD TV/Monitor PMIC 16-SOIC

LCD TV/Monitor PMIC 16-SOIC

Buy Now
Power Management - Specialized - FAN7318AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7318AMX
Power Management - Specialized FAN7318AMX
LCD TV/Monitor PMIC 16-SOIC

LCD TV/Monitor PMIC 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 015862-FAN7318AMX FAN7318AMX
Product Name PMIC - PMIC - Power Management - Specialized - FAN7318AMX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901535 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details