onsemi PMIC - PMIC - Power Management - Specialized - FAN7317MX FAN7317MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066861-FAN7317MX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 6 V to 24 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066861-FAN7317MX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 6 V to 24 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN7317MX - 066861-FAN7317MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN7317MX
066861-FAN7317MX
PMIC - PMIC - Power Management - Specialized - FAN7317MX 066861-FAN7317MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066861-FAN7317MX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 6 V to 24 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066861-FAN7317MX
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 6 V to 24 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - FAN7317MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7317MX
Power Management - Specialized FAN7317MX
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now Datasheet
Power Management - Specialized - FAN7317MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7317MX
Power Management - Specialized FAN7317MX
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 066861-FAN7317MX FAN7317MX
Product Name PMIC - PMIC - Power Management - Specialized - FAN7317MX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841P - RS Components, Ltd.
Specs
Type SO
View Details
Battery Management - BQ2084RTTT-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details