onsemi PMIC - PMIC - Power Management - Specialized - FAN7315G FAN7315G

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 768521-FAN7315G Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.173", 4.40mm Width) Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 7.4 V ~ 20 V Part Status: Obsolete(EOL) Family Name: FAN7315 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): AD8380JSZ; BD8160AEFV-E2; AD8380JS; BD8165MUV-E2; Introduction Date: October 05, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 768521-FAN7315G Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.173", 4.40mm Width) Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 7.4 V ~ 20 V Part Status: Obsolete(EOL) Family Name: FAN7315 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): AD8380JSZ; BD8160AEFV-E2; AD8380JS; BD8165MUV-E2; Introduction Date: October 05, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN7315G - 768521-FAN7315G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN7315G
768521-FAN7315G
PMIC - PMIC - Power Management - Specialized - FAN7315G 768521-FAN7315G
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 768521-FAN7315G Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.173", 4.40mm Width) Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 7.4 V ~ 20 V Part Status: Obsolete(EOL) Family Name: FAN7315 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): AD8380JSZ; BD8160AEFV-E2; AD8380JS; BD8165MUV-E2; Introduction Date: October 05, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 768521-FAN7315G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.173", 4.40mm Width)
Applications: LCD TV/Monitor
Mounting: SMD
Operating Supply Voltage: 7.4 V ~ 20 V
Part Status: Obsolete(EOL)
Family Name: FAN7315
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): AD8380JSZ; BD8160AEFV-E2; AD8380JS; BD8165MUV-E2;
Introduction Date: October 05, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - FAN7315G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7315G
Power Management - Specialized FAN7315G
LCD TV/Monitor PMIC 20-SSOP

LCD TV/Monitor PMIC 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 768521-FAN7315G FAN7315G
Product Name PMIC - PMIC - Power Management - Specialized - FAN7315G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details