onsemi PMIC - PMIC - Power Management - Specialized - FAN7314MX FAN7314MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066860-FAN7314MX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 5 V to 25.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066860-FAN7314MX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 5 V to 25.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN7314MX - 066860-FAN7314MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN7314MX
066860-FAN7314MX
PMIC - PMIC - Power Management - Specialized - FAN7314MX 066860-FAN7314MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066860-FAN7314MX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 5 V to 25.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066860-FAN7314MX
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 5 V to 25.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - FAN7314MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7314MX
Power Management - Specialized FAN7314MX
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now Datasheet
Power Management - Specialized - FAN7314MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7314MX
Power Management - Specialized FAN7314MX
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 066860-FAN7314MX FAN7314MX
Product Name PMIC - PMIC - Power Management - Specialized - FAN7314MX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901495P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
UC1903 Quad Supply and Line Monitor - 5962-88697012A - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details