onsemi Power Management - Specialized FAN7314M

Description
LCD TV/Monitor PMIC 20-SOIC
Description
LCD TV/Monitor PMIC 20-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN7314M is a high-efficiency LCD backlight inverter drive integrated circuit designed for use in applications requiring power management. It operates within a wide input voltage range of 5V to 25.5V and features a ZVS half-bridge topology, which enhances efficiency during operation. The device supports soft dimming and includes a precision voltage reference trimmed to 2%, reducing the number of external components needed for implementation. This IC is capable of PWM control at a fixed frequency, with a typical operating frequency range between 30kHz and 250kHz, depending on the characteristics of the cold cathode fluorescent lamp (CCFL) and transformer used. Additional features include programmable striking frequency, open-lamp protection, and soft start functionality. The FAN7314M is housed in a 20-pin SOIC package and is suitable for operating temperatures ranging from -25°C to 85°C.

Datasheet Summary
Powered by GS/AI

The FAN7314M is a high-efficiency LCD backlight inverter drive integrated circuit designed for use in applications requiring power management. It operates within a wide input voltage range of 5V to 25.5V and features a ZVS half-bridge topology, which enhances efficiency during operation. The device supports soft dimming and includes a precision voltage reference trimmed to 2%, reducing the number of external components needed for implementation. This IC is capable of PWM control at a fixed frequency, with a typical operating frequency range between 30kHz and 250kHz, depending on the characteristics of the cold cathode fluorescent lamp (CCFL) and transformer used. Additional features include programmable striking frequency, open-lamp protection, and soft start functionality. The FAN7314M is housed in a 20-pin SOIC package and is suitable for operating temperatures ranging from -25°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - FAN7314M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7314M
Power Management - Specialized FAN7314M
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now Datasheet
Power Management - Specialized - FAN7314M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7314M
Power Management - Specialized FAN7314M
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number FAN7314M
Product Name Power Management - Specialized
Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1915298 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details