onsemi PMIC - PMIC - Power Management - Specialized - FAN7313MX FAN7313MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066859-FAN7313MX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 25.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066859-FAN7313MX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 25.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN7313MX - 066859-FAN7313MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN7313MX
066859-FAN7313MX
PMIC - PMIC - Power Management - Specialized - FAN7313MX 066859-FAN7313MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066859-FAN7313MX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 25.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066859-FAN7313MX
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 25.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - FAN7313MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7313MX
Power Management - Specialized FAN7313MX
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now
Power Management - Specialized - FAN7313MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7313MX
Power Management - Specialized FAN7313MX
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 066859-FAN7313MX FAN7313MX
Product Name PMIC - PMIC - Power Management - Specialized - FAN7313MX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details