IC GATE DRVR HIGH-SIDE 8SOIC
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 488-FAN7171MX-F085-1TR-ND |
| Product Name | Gate Drivers |
| Driver Type | High-side |
| Output Configuration | Noninverting |
| Output Current | 4 amps |
| Supply Voltage | 10 to 20 volts |
| Rise Time | 25 ns |