The FAN7083M is a high-side gate driver with reset functionality, designed to drive MOSFETs or IGBTs up to 600V in applications such as fuel injectors and high-side switching. It is packaged in an SOIC-8 format and operates under an ambient temperature range of -40°C to 125°C. The device features under-voltage lockout, CMOS-compatible logic inputs, and provides a peak source current of 200mA and sink current of 400mA. It is qualified to AEC-Q100 standards for automotive reliability.
Half Bridge Based MOSFET Driver, 0.4A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FAN7083M |
| Package Type | PDSO8 |