onsemi PMIC - PMIC - Gate Drivers - FAN7083M-GF085 FAN7083M-GF085

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918925-FAN7083M-GF08 5 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: FAN7083 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 9500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN7083M_GF085, FAN7083M_GF085-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918925-FAN7083M-GF08 5 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: FAN7083 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 9500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN7083M_GF085, FAN7083M_GF085-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN7083M-GF085 - 918925-FAN7083M-GF085 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN7083M-GF085
918925-FAN7083M-GF085
PMIC - PMIC - Gate Drivers - FAN7083M-GF085 918925-FAN7083M-GF085
Manufacturer: ON Semiconductor Win Source Part Number: 918925-FAN7083M-GF08 5 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: FAN7083 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 9500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN7083M_GF085, FAN7083M_GF085-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 918925-FAN7083M-GF085
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: High-Side Gate Driver IC Non-Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: FAN7083
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 9500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN7083M_GF085, FAN7083M_GF085-ND

Buy Now Datasheet
PMIC - Gate Drivers - FAN7083M-GF085 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN7083M-GF085
PMIC - Gate Drivers FAN7083M-GF085
IC GATE DRVR HIGH-SIDE 8SOIC

IC GATE DRVR HIGH-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 918925-FAN7083M-GF085 FAN7083M-GF085
Product Name PMIC - PMIC - Gate Drivers - FAN7083M-GF085 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3996-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 2138995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details