The FAN7083CMX_F085 is a high-side gate driver IC designed for driving MOSFETs and IGBTs in high voltage applications, with a maximum operational voltage of 600V. It features a floating channel suitable for bootstrap operation and is tolerant to negative transient voltages on the VS pin. The device operates with a gate drive supply range of 10V to 20V and includes under-voltage lockout protection to prevent malfunction at low supply voltages. This gate driver is equipped with CMOS Schmitt-triggered inputs that are compatible with 3.3V and 5V logic levels, ensuring ease of integration with various control circuits. The output driver can source up to 200mA and sink up to 400mA, making it suitable for applications such as diesel and gasoline injectors and general high-side driver configurations. The FAN7083CMX_F085 is housed in a compact SOIC-8 package and is qualified to AEC Q100, indicating its reliability for automotive applications.
High-Side Gate Driver IC Non-Inverting 8-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | FAN7083CMX_F085 |
| Product Name | Gate Drivers |
| Driver Type | High-side |
| Output Configuration | Inverting; Noninverting |
| Output Current | 0.4000 amps |
| Supply Voltage | 10 to 20 volts |
| Rise Time | 200 ns |