Win Source Part Number: 1382061-FAN7081M
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Series: Automotive, AEC-Q100
Package: Bulk
Standard Package: 430 pcs
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 8V, 12.6V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 15ns, 10ns
Voltage - Supply: 10V ~ 20V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild/ON Semiconductor
Base Product Number: FAN7081
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 1382061-FAN7081M |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Gate Type | Buffer/Driver |