Win Source Part Number: 1201123-FAN7081M-GF0
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 9,500
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 15ns, 10ns
Voltage - Supply: 10V ~ 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FAN7081MGF085; FAN7081M_GF085;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-FAN7081M-GF085-
Base Product Number: FAN7081
High-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers High Side Gate Driver Product overview: FAN7081M-GF085 from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7081M-GF085 can be used for catalog matching and distributor lookup.
MOSFET DRIVERS; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:250mA; Sink Current:500mA; Input Delay:- RoHS Compliant: Yes
IC GATE DRVR HIGH-SIDE 8SOIC
Gate Drivers High Side Gate Driver
High-Side Gate Driver IC Inverting 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1201123-FAN7081M-GF085 | FAN7081M-GF085-ND | 906-FAN7081M-GF085 | 48AC0808 | FAN7081M-GF085 | FAN7081M-GF085 | FAN7081M-GF085 |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Driver IC | Mosfet Drivers; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side | High-side | ||||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | ||
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns | |||
| Fall Time | 10 ns | 10 ns | 10 ns | 10 ns |