High-Side Gate Driver IC Inverting 8-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | FAN7081CM |
| Product Name | Gate Drivers |
| Driver Type | High-side |
| Output Configuration | Inverting |
| Output Current | 0.5000 amps |
| Supply Voltage | 10 to 20 volts |
| Rise Time | 15 ns |