onsemi PMIC - PMIC - Gate Drivers - FAN7080MX_GF085 FAN7080MX_GF085

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117373-FAN7080MX_GF0 85 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.7V Current - Peak Output (Source, Sink): 300mA, 600mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 5.5 V to 20 V Rise and Fall Time: 40ns, 25ns Alternative Parts (Cross-Reference): IR2104STRPBF; L6384EDR; FAN7080M_GF085; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117373-FAN7080MX_GF0 85 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.7V Current - Peak Output (Source, Sink): 300mA, 600mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 5.5 V to 20 V Rise and Fall Time: 40ns, 25ns Alternative Parts (Cross-Reference): IR2104STRPBF; L6384EDR; FAN7080M_GF085; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN7080MX_GF085 - 117373-FAN7080MX_GF085 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN7080MX_GF085
117373-FAN7080MX_GF085
PMIC - PMIC - Gate Drivers - FAN7080MX_GF085 117373-FAN7080MX_GF085
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117373-FAN7080MX_GF0 85 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.7V Current - Peak Output (Source, Sink): 300mA, 600mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 5.5 V to 20 V Rise and Fall Time: 40ns, 25ns Alternative Parts (Cross-Reference): IR2104STRPBF; L6384EDR; FAN7080M_GF085; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117373-FAN7080MX_GF085
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 300mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 5.5 V to 20 V
Rise and Fall Time: 40ns, 25ns
Alternative Parts (Cross-Reference): IR2104STRPBF; L6384EDR; FAN7080M_GF085;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 117373-FAN7080MX_GF085
Product Name PMIC - PMIC - Gate Drivers - FAN7080MX_GF085
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.6000 amps
Supply Voltage 5.5 to 20 volts
Rise Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP110VFRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
LED Drivers - A80606KEVJSR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Voltage 40 volts
View Details