Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
DRIVER, GATE, HALF BRD, 600V, 8SOIC; Driver Configuration:Half Bridge; Peak Output Current:300mA; Supply Voltage Min:5.5V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:750ns; Output Delay:130ns; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN7080MX-GF085CT-ND | FAN7080MX-GF085 | FAN7080MX-GF085 | 69W0608 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Driver, Gate, Half Brd, 600V, 8Soic; Driver Configuration Onsemi |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.6000 amps | 0.6000 amps | 0.3000 amps | |
| Supply Voltage | 5.5 to 20 volts | 20 to 5.5 volts | 5.5 to 20 volts | 5.5 to 20 volts |
| Rise Time | 40 ns | 40 ns |