Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173394-FAN7040M
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 20-SOIC
IC AMP CLASS AB MONO 3.5W 20SOIC Product overview: FAN7040M from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FAN7040M can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 20-SOIC
IC AMP CLASS AB MONO 3.5W 20SOIC
IC AMP CLASS AB MONO 3.5W 20SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1173394-FAN7040M | FAN7040M-ND | 742-FAN7040M | FAN7040M | FAN7040M | FAN7040M |
| Product Name | Linear - Linear - Amplifiers - Audio - FAN7040M | Audio Amplifiers | 3.5W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 4.5 to 18 volts | 15 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Output Power | 3.5 watts | 3.5 watts | 3.5 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |