AUDIO AMPLIFIER, PDSO20 Product overview: FAN7031MTFX from Fairchild (onsemi) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FAN7031MTFX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 262590-FAN7031MTFX
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
AUDIO AMPLIFIER, PDSO20
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-TSSOP-EP
AUDIO AMPLIFIER, PDSO20
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 742-FAN7031MTFX | 262590-FAN7031MTFX | FAN7031MTFX | FAN7031MTFX | FAN7031MTFX |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - FAN7031MTFX | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Bulk | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | Surface Mount | |
| Supply Voltage (VS) | 5.5 to 2.7 volts | 2.7 to 5.5 volts |