The FAN7023M is a CMOS mono power amplifier designed to deliver 1W of continuous average power into an 8,Ѷ load with a low total harmonic distortion (THD) of 0.2% at 1kHz from a 5V supply. It operates within a supply voltage range of 2.2V to 5.5V and is suitable for low-power portable applications such as cellular phones and portable audio systems. The amplifier does not require output coupling or bootstrap capacitors, minimizing the need for external components and reducing overall system size and weight. It features a low shutdown current of 0.01µA, thermal shutdown protection, and externally controlled gain settings. The device is available in multiple package options, including 8-MSOP and 8-SOP, and operates over a temperature range of -40°C to +85°C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173391-FAN7023M
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
AUDIO AMPLIFIER, 1W(S), 1 FUNC Product overview: FAN7023M from Fairchild (onsemi) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FAN7023M can be used for catalog matching and distributor lookup.
Audio Amplifier, 1W, 1 Channel(s), 1 Func, CMOS, PDSO8
AUDIO AMPLIFIER, 1W(S), 1 FUNC
Amplifier IC 1-Channel (Mono) Class AB 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1173391-FAN7023M | 742-FAN7023M | FAN7023M | FAN7023M | FAN7023M |
| Product Name | Linear - Linear - Amplifiers - Audio - FAN7023M | 1W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Bulk | SOP; SOP8 | 8-VSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Standards | RoHS |