Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173388-FAN7005MUX
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
AUDIO AMPLIFIER, 2 CHANNEL(S) Product overview: FAN7005MUX from Fairchild (onsemi) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FAN7005MUX can be used for catalog matching and distributor lookup.
Audio Amplifier, 0.3W, 2 Channel(s), 1 Func, PDSO8
AUDIO AMPLIFIER, 2 CHANNEL(S)
Amplifier IC 2-Channel (Stereo) Class AB 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1173388-FAN7005MUX | 742-FAN7005MUX | FAN7005MUX | FAN7005MUX | FAN7005MUX |
| Product Name | Linear - Linear - Amplifiers - Audio - FAN7005MUX | Dual Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Bulk | SSOP; SOP; TSSOP; TSSOP8 | 8-VSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Standards | RoHS |