Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066857-FAN6982MY
Category: Integrated Circuits(ICs)
Family: PMIC - PFC (Power Factor Correction)
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 105°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SO
Standard Package: 1
Catalog: PFC (Power Factor Correction)
Operating Supply Voltage: 11 V ~ 22 V
Frequency - Switching: 50kHz ~ 75kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 30µA
Alternative Parts (Cross-Reference): UCC28070QPWRQ1;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
PFC IC Continuous Conduction (CCM) 50kHz ~ 75kHz 14-SOIC
Power Factor Correction - PFC CCM Power Factor Correction Controllr
PFC IC Continuous Conduction (CCM) 50kHz ~ 75kHz 14-SOIC
IC PFC CTRLR CCM 75KHZ 14SOIC
IC PFC CTRLR CCM 75KHZ 14SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 066857-FAN6982MY | FAN6982MYTR-ND | FAN6982MY | FAN6982MY | FAN6982MY | FAN6982MY |
| Product Name | Integrated Circuits(ICs) | PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |