PFC IC Discontinuous Conduction (DCM) 60kHz 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037748-FAN6961SZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 60kHz
Mode: Discontinuous Conduction (DCM)
Current - Startup: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 13.5 V to 24.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC, PFC CONTROLLER, 24.5V, SOP-8, FULL REEL; UVLO:12.5V; Supply Voltage Min:8.5V; Supply Voltage Max:30V; Startup Current:10µA; Operating Supply Current:4.5mA; Controller IC Case Style:SOP; No. of Pins:8Pins; Duty Cycle (%):- RoHS Compliant: Yes
IC PFC CTRLR DCM 60KHZ 8SOP
PFC IC Discontinuous Conduction (DCM) 60kHz 8-SOIC
PFC IC Discontinuous Conduction (DCM) 60kHz 8-SOIC
POWER FACTOR CONTROLLER, PDSO8
Power Factor Correction - PFC Green mode PFC Fwd PWM Controller
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN6961SZTR-ND | 1037748-FAN6961SZ | 07P9140 | FAN6961SZ | FAN6961SZ | FAN6961SZ | FAN6961SZ |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN6961SZ | Ic, Pfc Controller, 24.5V, Sop-8, Full Reel; Uvlo Onsemi | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |