Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066856-FAN6961SY
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 60kHz
Mode: Boundary Conduction (BCM)
Current - Startup: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 10.5 V to 24.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
PFC IC Boundary Conduction (BCM) 60kHz 8-SOIC
Power Factor Correction - PFC Green mode PFC Fwd PWM Controller
PFC IC Boundary Conduction (BCM) 60kHz 8-SOIC
PFC IC Boundary Conduction (BCM) 60kHz 8-SOIC
IC PFC CTRLR BCM 60KHZ 8SOP
POWER FACTOR CONTROLLER, PDSO8
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 066856-FAN6961SY | FAN6961SYTR-ND | FAN6961SY | FAN6961SY | FAN6961SY | FAN6961SY |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN6961SY | PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |