PFC IC Critical Conduction (CRM) 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015861-FAN6921MRMY
Packaging: Reel - TR
Mounting: SMD (SMT)
Family Name: FAN6921MR
Mode: Critical Conduction (CRM)
Current - Startup: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOP
Supply Voltage - Operating: 8.5 V to 25 V
Alternative Parts (Cross-Reference): R2A20112ASP#W0;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC PFC CTRLR CRM 16SOP
PFC IC Critical Conduction (CRM) 16-SOIC
IC PFC CTRLR CRM 16SOP
Power Factor Correction - PFC Crtcl Md PFC & Quasi Res Cur Md PWM Cntlr
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN6921MRMYTR-ND | 015861-FAN6921MRMY | FAN6921MRMY | FAN6921MRMY | FAN6921MRMY | FAN6921MRMY |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN6921MRMY | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |