onsemi Power Factor Correction FAN6921BMRMY

Description
ON Semiconductor FAN6921BMRMY
Request a Quote Datasheet
Description
ON Semiconductor FAN6921BMRMY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Factor Correction - 2216582P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2216582P
Power Factor Correction 2216582P
ON Semiconductor FAN6921BMRMY

ON Semiconductor FAN6921BMRMY

Supplier's Site
Power Factor Correction - 2216582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2216582
Power Factor Correction 2216582
ON Semiconductor FAN6921BMRMY

ON Semiconductor FAN6921BMRMY

Supplier's Site
Power Factor Correction - 2216581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2216581
Power Factor Correction 2216581
ON Semiconductor FAN6921BMRMY

ON Semiconductor FAN6921BMRMY

Supplier's Site
PFC (Power Factor Correction) - 488-FAN6921BMRMYCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
488-FAN6921BMRMYCT-ND
PFC (Power Factor Correction) 488-FAN6921BMRMYCT-ND
PFC IC Critical Conduction (CRM) 16-SOIC

PFC IC Critical Conduction (CRM) 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 488-FAN6921BMRMYDKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
488-FAN6921BMRMYDKR-ND
PFC (Power Factor Correction) 488-FAN6921BMRMYDKR-ND
PFC IC Critical Conduction (CRM) 16-SOIC

PFC IC Critical Conduction (CRM) 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 488-FAN6921BMRMYTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
488-FAN6921BMRMYTR-ND
PFC (Power Factor Correction) 488-FAN6921BMRMYTR-ND
PFC IC Critical Conduction (CRM) 16-SOIC

PFC IC Critical Conduction (CRM) 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - 1372585-FAN6921BMRMY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
1372585-FAN6921BMRMY
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) 1372585-FAN6921BMRMY
Win Source Part Number: 1372585-FAN6921BMRMY Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tape & Reel Product Status: Last Time Buy Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: FAN6921 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 8.5V ~ 25V Mode: Critical Conduction (CRM) Current - Startup: 20 µA

Win Source Part Number: 1372585-FAN6921BMRMY
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: FAN6921
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 8.5V ~ 25V
Mode: Critical Conduction (CRM)
Current - Startup: 20 µA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - FAN6921BMRMY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
FAN6921BMRMY
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) FAN6921BMRMY
IC PFC CTRLR CRM 16SOP

IC PFC CTRLR CRM 16SOP

Supplier's Site
PFC (Power Factor Correction) - FAN6921BMRMY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
FAN6921BMRMY
PFC (Power Factor Correction) FAN6921BMRMY
PFC IC Critical Conduction (CRM) 16-SOIC

PFC IC Critical Conduction (CRM) 16-SOIC

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - FAN6921BMRMY - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
FAN6921BMRMY
PMIC - PFC (Power Factor Correction) FAN6921BMRMY
IC PFC CTRLR CRM 16SOP

IC PFC CTRLR CRM 16SOP

Supplier's Site Datasheet
Power Factor Controller, -40 To 105Deg C Rohs Compliant Onsemi - 32AJ0583 - Newark, An Avnet Company
Chicago, IL, United States
Power Factor Controller, -40 To 105Deg C Rohs Compliant Onsemi
32AJ0583
Power Factor Controller, -40 To 105Deg C Rohs Compliant Onsemi 32AJ0583
POWER FACTOR CONTROLLER, -40 TO 105DEG C ROHS COMPLIANT: YES

POWER FACTOR CONTROLLER, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 2216582P 488-FAN6921BMRMYCT-ND 1372585-FAN6921BMRMY FAN6921BMRMY FAN6921BMRMY FAN6921BMRMY 32AJ0583
Product Name Power Factor Correction PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Power Factor Controller, -40 To 105Deg C Rohs Compliant Onsemi
Unlock Full Specs
to access all available technical data

Similar Products