Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129968-FAN6921AMRMY
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOP
Supply Voltage - Operating: 8.5 V to 25 V
Alternative Parts (Cross-Reference): L6563HTR; FAN6921AMLMY; NCP1927DR2G;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
PFC IC Critical Conduction (CRM) 16-SOIC
PFC IC Critical Conduction (CRM) 16-SOIC
IC PFC CTRLR CRM 16SOP
Power Factor Correction - PFC Integrated CRM PFC QR Flyback controler
IC PFC CTRLR CRM 16SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 129968-FAN6921AMRMY | FAN6921AMRMYTR-ND | FAN6921AMRMY | FAN6921AMRMY | FAN6921AMRMY | FAN6921AMRMY |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN6921AMRMY | PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |