Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066855-FAN6921AMLMY
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 18V
Fault Protection: Current Limiting, Open Loop, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOP
Supply Voltage - Operating: 7.5 V to 25 V
Control Operating Temperature: -40°C to 105°C (TA)
Alternative Parts (Cross-Reference): L6563HTR; NCP1927DR2G; FAN6921AMRMY;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Power Factor Correction - PFC PFC/Quasi-Resonant PWM Controller
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 066855-FAN6921AMLMY | FAN6921AMLMY |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6921AMLMY | Power Factor Correction - PFC |