PFC IC Critical Conduction (CRM) 16-SOIC
PFC IC Critical Conduction (CRM) 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015860-FAN6920MRMY
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOP
Supply Voltage - Operating: 12 V to 25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC PFC CTRLR CRM 16SOP
PFC IC Critical Conduction (CRM) 16-SOIC
PFC IC Critical Conduction (CRM) 16-SOIC
IC PFC CTRLR CRM 16SOP
Power Factor Correction - PFC Crtcl Mode PFC &QRes Crnt Mode PWM Cntrlr
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN6920MRMYCT-ND | 015860-FAN6920MRMY | FAN6920MRMY | FAN6920MRMY | FAN6920MRMY | FAN6920MRMY |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN6920MRMY | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC |