onsemi PMIC - PMIC - Voltage Regulators - Linear + Switching - FAN6793NY FAN6793NY

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129912-FAN6793NY Frequency: 65 kHz Weight: 1.627826 g Topology: Flyback Duty Cycle: 70 % Number of Pins: 16 Number of Outputs: 2 Rise Time: 60 ns Fall Time: 50 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: DIP Max Frequency: 130 kHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Switching Frequency: 68 kHz Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 27 V Min Supply Voltage: 9 V Max Operating Temperature: 85 °C Max Supply Current: 10 mA Max Duty Cycle: 70 %
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129912-FAN6793NY Frequency: 65 kHz Weight: 1.627826 g Topology: Flyback Duty Cycle: 70 % Number of Pins: 16 Number of Outputs: 2 Rise Time: 60 ns Fall Time: 50 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: DIP Max Frequency: 130 kHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Switching Frequency: 68 kHz Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 27 V Min Supply Voltage: 9 V Max Operating Temperature: 85 °C Max Supply Current: 10 mA Max Duty Cycle: 70 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - FAN6793NY - 1129912-FAN6793NY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - FAN6793NY
1129912-FAN6793NY
PMIC - PMIC - Voltage Regulators - Linear + Switching - FAN6793NY 1129912-FAN6793NY
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129912-FAN6793NY Frequency: 65 kHz Weight: 1.627826 g Topology: Flyback Duty Cycle: 70 % Number of Pins: 16 Number of Outputs: 2 Rise Time: 60 ns Fall Time: 50 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: DIP Max Frequency: 130 kHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Switching Frequency: 68 kHz Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 27 V Min Supply Voltage: 9 V Max Operating Temperature: 85 °C Max Supply Current: 10 mA Max Duty Cycle: 70 %

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129912-FAN6793NY
Frequency: 65 kHz
Weight: 1.627826 g
Topology: Flyback
Duty Cycle: 70 %
Number of Pins: 16
Number of Outputs: 2
Rise Time: 60 ns
Fall Time: 50 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: DIP
Max Frequency: 130 kHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Switching Frequency: 68 kHz
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 27 V
Min Supply Voltage: 9 V
Max Operating Temperature: 85 °C
Max Supply Current: 10 mA
Max Duty Cycle: 70 %

Buy Now
Singapore, Singapore
Dual Voltage Regulator IC
776-FAN6793NY
Dual Voltage Regulator IC 776-FAN6793NY
Dual-PWM Combination Controller for Flyback and Forward Converter Product overview: FAN6793NY from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN6793NY can be used for catalog matching and distributor lookup.

Dual-PWM Combination Controller for Flyback and Forward Converter Product overview: FAN6793NY from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN6793NY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 1129912-FAN6793NY 776-FAN6793NY
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - FAN6793NY Dual Voltage Regulator IC
Package Type DIP; Other; DIP Other; DIP
Unlock Full Specs
to access all available technical data