onsemi Pwm Controller, Soic-8; Input Voltage Onsemi FAN6757MRMX

Description
PWM CONTROLLER, SOIC-8; Input Voltage:30V; Output Voltage:-; Output Current:-; Supply Voltage Min:16V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:65kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
PWM CONTROLLER, SOIC-8; Input Voltage:30V; Output Voltage:-; Output Current:-; Supply Voltage Min:16V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:65kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Soic-8; Input Voltage Onsemi - 46AC0746 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Soic-8; Input Voltage Onsemi
46AC0746
Pwm Controller, Soic-8; Input Voltage Onsemi 46AC0746
PWM CONTROLLER, SOIC-8; Input Voltage:30V; Output Voltage:-; Output Current:-; Supply Voltage Min:16V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:65kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

PWM CONTROLLER, SOIC-8; Input Voltage:30V; Output Voltage:-; Output Current:-; Supply Voltage Min:16V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:65kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 46AC0746
Product Name Pwm Controller, Soic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10975NARHFR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication I²C, PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Controllers - 8209549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 550 watts
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-180A20A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details