onsemi 100KHz Voltage Regulator IC FAN6756AHLMX

Description
TAPE REEL/mWSaver PWM Controller, 80K/100KHz Frequency Product overview: FAN6756AHLMX from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100KHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN6756AHLMX can be used for catalog matching and distributor lookup.
Request a Quote
Description
TAPE REEL/mWSaver PWM Controller, 80K/100KHz Frequency Product overview: FAN6756AHLMX from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100KHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN6756AHLMX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100KHz Voltage Regulator IC
776-FAN6756AHLMX
100KHz Voltage Regulator IC 776-FAN6756AHLMX
TAPE REEL/mWSaver PWM Controller, 80K/100KHz Frequency Product overview: FAN6756AHLMX from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100KHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN6756AHLMX can be used for catalog matching and distributor lookup.

TAPE REEL/mWSaver PWM Controller, 80K/100KHz Frequency Product overview: FAN6756AHLMX from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100KHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN6756AHLMX can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - FAN6756AHLMX - 1013894-FAN6756AHLMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - FAN6756AHLMX
1013894-FAN6756AHLMX
PMIC - PMIC - Voltage Regulators - Linear + Switching - FAN6756AHLMX 1013894-FAN6756AHLMX
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013894-FAN6756AHLMX Mounting: SMD (SMT) Frequency: 100 kHz Weight: 230.4 mg Number of Pins: 8 Number of Outputs: 1 Output Current: 100 µA Output Voltage: 14.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Switching Frequency: 100 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 30 V Min Supply Voltage: 5.5 V Max Supply Current: 2 mA Max Duty Cycle: 82.5 %

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013894-FAN6756AHLMX
Mounting: SMD (SMT)
Frequency: 100 kHz
Weight: 230.4 mg
Number of Pins: 8
Number of Outputs: 1
Output Current: 100 µA
Output Voltage: 14.5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Switching Frequency: 100 kHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 30 V
Min Supply Voltage: 5.5 V
Max Supply Current: 2 mA
Max Duty Cycle: 82.5 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 776-FAN6756AHLMX 1013894-FAN6756AHLMX
Product Name 100KHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - FAN6756AHLMX
Package Type Other; SOIC SOIC; Other; SOIC
Output Voltage 14.5 volts 14.5 volts
IOUT 1.00E-4 amps 1.00E-4 amps
fsw 100 kHz
Unlock Full Specs
to access all available technical data