onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6605MX FAN6605MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140226-FAN6605MX Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 10 V to 22 V Control Operating Temperature: -40°C to 105°C (TA) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140226-FAN6605MX Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 10 V to 22 V Control Operating Temperature: -40°C to 105°C (TA) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6605MX - 140226-FAN6605MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6605MX
140226-FAN6605MX
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6605MX 140226-FAN6605MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140226-FAN6605MX Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 10 V to 22 V Control Operating Temperature: -40°C to 105°C (TA) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 140226-FAN6605MX
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 7-SOIC
Supply Voltage - Operating: 10 V to 22 V
Control Operating Temperature: -40°C to 105°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN6605MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN6605MX
AC DC Converters, Offline Switches FAN6605MX
Converter Offline Flyback Topology 65kHz 7-SOIC

Converter Offline Flyback Topology 65kHz 7-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN6605MX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN6605MX
PMIC - AC DC Converters, Offline Switchers FAN6605MX
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 140226-FAN6605MX FAN6605MX FAN6605MX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6605MX AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 7-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3DS01L - 132844-ICE3DS01L - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details