onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FAN6604MLMX

Description
Win Source Part Number: 1013893-FAN6604MLMX Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Duty Cycle: 82.5% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 10V ~ 24V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FAN6604MLMX,FAI FSCFAN6604MLMX
Request a Quote
Description
Win Source Part Number: 1013893-FAN6604MLMX Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Duty Cycle: 82.5% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 10V ~ 24V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FAN6604MLMX,FAI FSCFAN6604MLMX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN6604MLMX is a highly integrated PWM controller designed for use in flyback converters and general-purpose switch-mode power supplies (SMPS). It features high-voltage startup capability and includes protections such as AC input brownout protection with hysteresis, cycle-by-cycle current limiting, and internal open-loop protection. The device operates with a low current consumption of 1.5 mA and employs a Green-Mode function to minimize standby power by reducing the switching frequency under light-load conditions. The FAN6604MLMX supports frequency hopping to reduce electromagnetic interference (EMI) emissions and includes a built-in soft-start function to limit inrush current. It also features a maximum gate output voltage clamp of 13 V to protect external MOSFETs from over-voltage damage. The device is available in an 8-pin SOP package and is suitable for applications requiring compliance with international power conservation standards.

Datasheet Summary
Powered by GS/AI

The FAN6604MLMX is a highly integrated PWM controller designed for use in flyback converters and general-purpose switch-mode power supplies (SMPS). It features high-voltage startup capability and includes protections such as AC input brownout protection with hysteresis, cycle-by-cycle current limiting, and internal open-loop protection. The device operates with a low current consumption of 1.5 mA and employs a Green-Mode function to minimize standby power by reducing the switching frequency under light-load conditions. The FAN6604MLMX supports frequency hopping to reduce electromagnetic interference (EMI) emissions and includes a built-in soft-start function to limit inrush current. It also features a maximum gate output voltage clamp of 13 V to protect external MOSFETs from over-voltage damage. The device is available in an 8-pin SOP package and is suitable for applications requiring compliance with international power conservation standards.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1013893-FAN6604MLMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1013893-FAN6604MLMX
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1013893-FAN6604MLMX
Win Source Part Number: 1013893-FAN6604MLMX Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Duty Cycle: 82.5% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 10V ~ 24V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FAN6604MLMX,FAI FSCFAN6604MLMX

Win Source Part Number: 1013893-FAN6604MLMX
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 17 V
Duty Cycle: 82.5%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 10V ~ 24V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-FAN6604MLMX,FAIFSCFAN6604MLMX

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - FAN6604MLMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
FAN6604MLMX
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FAN6604MLMX
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - FAN6604MLMX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN6604MLMX
PMIC - AC DC Converters, Offline Switchers FAN6604MLMX
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FAN6604MLMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN6604MLMX
AC DC Converters, Offline Switches FAN6604MLMX
Converter Offline Flyback Topology 65kHz 8-SOIC

Converter Offline Flyback Topology 65kHz 8-SOIC

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN6604MLMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN6604MLMX
AC DC Converters, Offline Switches FAN6604MLMX
Converter Offline Flyback Topology 65kHz 8-SOIC

Converter Offline Flyback Topology 65kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1013893-FAN6604MLMX FAN6604MLMX FAN6604MLMX FAN6604MLMX
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Bulk SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD636KH - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2QR2280G1XUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 53 watts
View Details
2 suppliers
Power Supplies - Board Mount - AC DC Converters - 1372707-LD30-23B12R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 30 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details